CEI - EN 61009-1/A13
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) Part 1: General rules
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
"Particular requirements for RCBOs consisting of one residual current protection function and several independent two-pole overcurrent protection functions are given in Annex ZN."
Document History
EN 61009-1/A13
July 1, 2022
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) Part 1: General rules
“Particular requirements for RCBOs consisting of one residual current protection function and several independent two-pole overcurrent protection functions are given in Annex ZN.”
May 1, 2016
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) Part 1: General rules
The material defined by this specification is a Lyric pattern, knit fabric, flame laminated to flame bondable polyether urethane foam or adhesive laminated to a backing scrim.
October 1, 2015
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) Part 1: General rules
FOREWORD
This document (EN 61009-1:2012/A2:2014) consists of the text of IEC 61009-1:2010/A2:2013 prepared by SC 23E "Circuit-breakers and similar equipment for household use" of IEC/TC 23...
June 1, 2015
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) Part 1: General rules
For RCBOs incorporated in, or intended only for association with socket-outlets, the requirements of this standard may be used, as far as applicable, in conjunction the national requirements for...
October 1, 2013
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCCO's) - Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
March 1, 2013
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) Part 1: General rules
A description is not available for this item.
August 1, 2012
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) Part 1: General rules
A description is not available for this item.
January 1, 2010
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) Part 1: General rules
La presente Variante modifica e aggiunge prove per la verifica della conformità intervenendo sugli articoli 8 e 9, sugli Allegati A e G ed eliminando l’Allegato H.
October 1, 2008
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) Part 1: General rules
La presente Variante introduce gli Allegati normativi ZE e ZF per gli interruttori differenziali rispettivamente con morsetti senza vite e con terminazioni a spina lamellare per connessione rapida....
June 1, 2008
Interruttori differenziali con sganciatori di sovracorrente incorporati per installazioni domestiche e similari - Parte 1: Prescrizioni generali
La presente Variante introduce gli Allegati normativi ZE e ZF per gli interruttori rispettivamente con morsetti senza vite e con terminazioni a spina lamellare per connessione rapida. Sono inoltre...
November 1, 2006
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCCO's) - Part 1: General rules
This annex applies to RCBOs within the scope of clause 1, equipped with screwless terminals, for current not exceeding 20 A primarily suitable for connecting unprepared (see ZE.3.6) copper conductors...
November 1, 2006
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCCO's) - Part 1: General rules
La presente Norma si applica agli interruttori differenziali con funzionamento dipendente o indipendente dalla tensione di rete, per installazioni domestiche e similari, con sganciatori di...
November 1, 1999
Interruttori differenziali con sganciatori di sovracorrente incorporati per installazioni domestiche e similari - Parte 1: Prescrizioni generali
La presente Norma comprende le definizioni, le prescrizioni e le prove relative a tutti i tipi di interruttori differenziali con sganciatori di sovracorrente incorporati. Per l'applicazione ad un...
March 1, 1999
Interruttori differenziali con sganciatori di sovracorrente incorporati per installazioni domestiche e similari - Parte 1: Prescrizioni generali
La presente Variante contiene le modifiche CENELEC A13 più suo Corrigendum 1998, A14, originata da documento IEC, A15 e A17, nonché le variazioni del Corrigendum CENELEC 1997 non recepite nei...
January 1, 1999
Interruttori differenziali con sganciatori di sovracorrente incorporati per installazioni domestiche e similari - Parte 1: Prescrizioni generali
Il testo della presente Variante è incluso nella IEC 61009-1 (1996-12) Ed. 2.
December 1, 1997
Interruttori differenziali con sganciatori di sovracorrente incorporati per installazioni domestiche e similari - Parte 1: Prescrizioni generali
November 1, 1997
Interruttori differenziali con sganciatori di sovracorrente incorporati per installazioni domestiche e similari - Parte 1: Prescrizioni generali
October 1, 1994
Interruttori differenziali con sganciatori di sovracorrente incorporati per installazioni domestiche e similari. - Parte 1: Prescrizioni generali
La presente Norma è la versione italiana della Norma Europea CENELEC EN 61009-1 più suo Corrigendum (settembre 1994), equivalente alla Pubblicazione IEC 1009-1 (1991). La presente Parte comprende le...