CEI - EN 62922/A1

Organic light emitting diode (OLED) panels for general lighting - Performance requirements

active, Most Current
Organization: CEI
Publication Date: 1 July 2022
Status: active
Page Count: 24
ICS Code (Other standards related to lamps): 29.140.99

Document History

EN 62922/A1
July 1, 2022
Organic light emitting diode (OLED) panels for general lighting - Performance requirements
A description is not available for this item.
November 1, 2017
Organic light emitting diode (OLED) panels for general lighting - Performance requirements
This document specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...

References

Advertisement