CEI - EN IEC 60404-6/A1

Magnetic materials Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens

active, Most Current
Organization: CEI
Publication Date: 1 July 2022
Status: active
Page Count: 10
ICS Code (Magnetic materials): 29.030
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

"This part of IEC 60404 specifies methods for the measurement of AC magnetic properties of soft magnetic materials, other than soft ferrites, in the frequency range 20 Hz to 100 kHz."

Document History

EN IEC 60404-6/A1
July 1, 2022
Magnetic materials Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens
“This part of IEC 60404 specifies methods for the measurement of AC magnetic properties of soft magnetic materials, other than soft ferrites, in the frequency range 20 Hz to 100 kHz.”
February 1, 2019
Magnetic materials Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens
This part of IEC 60404 specifies methods for the measurement of AC magnetic properties of soft magnetic materials, other than electrical steels and soft ferrites, in the frequency range 20 Hz to 100...
February 1, 2011
Magnetic materials Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 200 kHz by the use of ring specimens
La presente Norma specifica i metodi per la misurazione delle proprietà magnetiche in corrente alternata, nel range di frequenza da 20 Hz a 200 kHz, per materiali diversi da acciai elettrici e...
Advertisement