CEI - EN IEC 60404-11

Magnetic materials Part 11: Methods of measurement of the surface insulation resistance of electrical steel strip and sheet

active, Most Current
Organization: CEI
Publication Date: 1 July 2022
Status: active
Page Count: 22
ICS Code (Magnetic materials): 29.030
ICS Code (Electricity. Magnetism. General aspects): 17.220.01
scope:

This part of IEC 60404 is applicable to electrical steel strip and sheet insulated by coating on one or both sides.

The object of this document is to define the general principles and technical details of the measurement of the surface insulation resistance of electrical steel strip and sheet.

NOTE This test is suitable for manufacturing and quality control in the application of insulation coatings.

Document History

EN IEC 60404-11
July 1, 2022
Magnetic materials Part 11: Methods of measurement of the surface insulation resistance of electrical steel strip and sheet
This part of IEC 60404 is applicable to electrical steel strip and sheet insulated by coating on one or both sides. The object of this document is to define the general principles and technical...
August 1, 2014
Magnetic materials Part 11: Method of test for the determination of surface insulation resistance of magnetic sheet and strip
Scope and field of application This International Standard is intended to define a measurement method for the determination of the characteristics of surface insulation resistance of magnetic sheet...

References

Advertisement