CEI - UNEL 35720;V1
Power cables, PVC insulated (S18), PVC sheathed (R18), with special requirements of reaction to fire performance according to the Construction Products Regulation (CPR) - Cables with flexible conductors without screen - Rated voltage U0/U: 300/500 V or 450-750 V - Class of reaction to fire performance: Cca-s3, d1, a3
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 6 |
Document History
UNEL 35720;V1
July 1, 2022
Power cables, PVC insulated (S18), PVC sheathed (R18), with special requirements of reaction to fire performance according to the Construction Products Regulation (CPR) - Cables with flexible conductors without screen - Rated voltage U0/U: 300/500 V or 450-750 V - Class of reaction to fire performance: Cca-s3, d1, a3
A description is not available for this item.