CEI - EN IEC 61954

Static VAR compensators (SVC) - Testing of thyristor valves

active, Most Current
Organization: CEI
Publication Date: 1 July 2022
Status: active
Page Count: 54
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Thyristors): 31.080.20
scope:

This document defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched capacitors (TSC) forming part of static VAR compensators (SVC) for power system applications. The requirements of the document apply both to single valve units (one phase) and to multiple valve units (several phases).

Clauses 4 to 7 detail the type tests, i.e. tests which are carried out to verify that the valve design meets the requirements specified. Clause 8 covers the production tests, i.e. tests which are carried out to verify proper manufacturing. Clauses 9 and 10 detail optional tests, i.e. tests additional to the type and production tests.

Document History

EN IEC 61954
July 1, 2022
Static VAR compensators (SVC) - Testing of thyristor valves
This document defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched capacitors (TSC)...
November 1, 2017
Static VAR compensators (SVC) - Testing of thyristor valves
FOREWORD This amendment has been prepared by subcommittee 22F: Power electronics for electrical transmission and distribution systems, of IEC technical committee 22: Power electronic systems and...
May 1, 2014
Static VAR compensators (SVC) - Testing of thyristor valves
A description is not available for this item.
May 1, 2012
Static VAR compensators (SVC) - Testing of thyristor valves
This International Standard defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched...

References

Advertisement