CEI - EN IEC 61010-2-051

Safety requirements for electrical equipment for measurement, control and laboratory use Part 2-051: Particular requirements for laboratory equipment for mixing and stirring

active, Most Current
Organization: CEI
Publication Date: 1 July 2022
Status: active
Page Count: 28
ICS Code (Laboratory ware and related apparatus): 71.040.20
ICS Code (Electrical and electronic testing): 19.080
scope:

Equipment included in scope

This part of IEC 61010 is applicable to electrically operated laboratory equipment and its accessories for mechanical mixing and stirring, where mechanical energy influences the shape or size or homogeneity of materials and their accessories. Such devices can contain heating elements.

NOTE If all or part of the equipment falls within the scope of one or more other Part 2 standards of the IEC 61010 series as well as within the scope of this document, consideration is given to those other Part 2 standards. The standard for equipment which contains heating devices is IEC 61010-2-010.

Document History

EN IEC 61010-2-051
July 1, 2022
Safety requirements for electrical equipment for measurement, control and laboratory use Part 2-051: Particular requirements for laboratory equipment for mixing and stirring
Equipment included in scope This part of IEC 61010 is applicable to electrically operated laboratory equipment and its accessories for mechanical mixing and stirring, where mechanical energy...
October 1, 2016
Safety requirements for electrical equipment for measurement, control and laboratory use Part 2-051: Particular requirements for laboratory equipment for mixing and stirring
This part of IEC 61010 is applicable to electrically operated laboratory equipment and its accessories for mechanical mixing and stirring, where mechanical energy influences the shape or size or...
September 1, 2015
Safety requirements for electrical equipment for measurement, control and laboratory use Part 2-051: Particular requirements for laboratory equipment for mixing and stirring
Replacement: Replace the text in 1,1 by the following paragraph: This part of IEC 61010 is applicable to electrically operated laboratory equipment and its accessories for mechanical mixing and...
August 1, 2004
Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 2-051: Particular requirements for laboratory equipment for mixing and stirring
La presente parte della IEC 61010 si applica agli apparecchi elettrici da laboratorio e loro accessori per mescolare e agitare per via meccanica.
August 1, 1997
Prescrizioni di sicurezza per apparecchi elettrici di misura, controllo e per utilizzo in laboratorio - Parte 2-051: Prescrizioni particolari per apparecchi da laboratorio per mescolare ed agitare
La presente Norma si applica agli apparecchi elettrici da laboratorio e ai loro accessori per mescolare e agitare per via meccanica e nei quali l’energia meccanica modifica la forma, la dimensione o...

References

Advertisement