CEI - EN IEC 60695-6-1

Fire hazard testing Part 6-1: Smoke obscuration - General guidance

active, Most Current
Organization: CEI
Publication Date: 1 July 2022
Status: active
Page Count: 42
ICS Code (Electrical engineering in general): 29.020
ICS Code (Other standards related to protection against fire): 13.220.99
scope:

This part of IEC 60695 gives guidance on:

a) the optical measurement of obscuration of smoke;

b) general aspects of optical smoke test methods;

c) consideration of test methods;

d) expression of smoke test data;

e) the relevance of optical smoke data to hazard assessment.

This basic safety publication focusing on safety guidance is primarily intended for use by technical committees in the preparation of safety publications in accordance with the principles laid down in IEC Guide 104 and ISO/IEC Guide 51.

One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications.

Document History

EN IEC 60695-6-1
July 1, 2022
Fire hazard testing Part 6-1: Smoke obscuration - General guidance
This part of IEC 60695 gives guidance on: a) the optical measurement of obscuration of smoke; b) general aspects of optical smoke test methods; c) consideration of test methods; d) expression of...
November 1, 2011
Fire hazard testing Part 6-1: Smoke obscuration - General guidance
Questa Variante alla Norma CEI EN 60695-6-1:2006-05 modifica i seguenti articoli: 3.1 “Termini e definizioni“ 4.1 “Scenari e modelli di incendio“ 6 “Metodi statici e dinamici” e l’Allegato ZA...
October 1, 2005
Prove relative ai rischi di incendio - Parte 6-1: Opacità dei fumi - Guida generale
Questa Norma fornisce una guida riguardante: la misura ottica dell'oscuramento da fumo, gli aspetti generali dei metodi delle prove ottiche del fumo, la considerazione dei metodi di prova,...

References

Advertisement