CEI - EN IEC 61753-111-09
Fibre optic interconnecting devices and passive components - Performance standard Part 111-09: Sealed closures - Category S - Subterranean
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard for category S - Subterannean, as defined in Table A.15 of IEC 61753-1:2018.
Document History
EN IEC 61753-111-09
July 1, 2022
Fibre optic interconnecting devices and passive components - Performance standard Part 111-09: Sealed closures - Category S - Subterranean
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard...
April 1, 2011
Fibre optic interconnecting devices and passive components - Performance standard Part 111-9: Closures for category S - Subterranean
La Norma contiene le prove minime nonché le prescrizioni di misura e le severità che una muffola ermetica per fibra ottica deve soddisfare allo scopo di essere considerata di categoria S sotterranea...