NEMA - Z535.1

Safety Colors

active, Most Current
Organization: NEMA
Publication Date: 1 January 2022
Status: active
Page Count: 42
scope:

This standard provides a system for specifying safety colors, in terms of Munsell Notations, CIE colorimetric data, defined chromaticity regions, and color formulas for each ANSI and ISO safety color used on safety signs, labels, and tags. It is beyond the scope of this standard to provide in-depth instructions for color measurement. It is beyond the scope of this standard to address the color of safety sign, label, or tag substrates.

Purpose

The purpose of this standard is to:

a. implement a uniform system for specifying safety colors;

b. include safety color formulas for a variety of applications and media for specifying ANSI and ISO Safety Colors (Annex C);

c. harmonize with safety colors specified in the Code of Federal Regulations, 49 CFR, §172.407 (Subpart E)(Tables 1-3), 49 CFR, §172.407 Label Specifications (5); and

d. harmonize with ISO 3864-4 Graphical symbols-Safety colours and safety signs-Part 4: Colorimetric and photometric properties of safety sign materials (Annex D). These colors are specified in order to facilitate compliance with ISO safety colors.

Existing Standards and Regulations

There are a number of existing standards that are recognized for particular industries or specific uses. Compliance with these standards may be considered for the particular industry or use. It is not the intent of ANSI Z535.1 to replace existing standards or regulations that are uniquely applicable to a specific industry or use. It is the intent to encourage adoption of this standard in subsequent revisions of other standards and regulations.

Document History

Z535.1
January 1, 2022
Safety Colors
This standard provides a system for specifying safety colors, in terms of Munsell Notations, CIE colorimetric data, defined chromaticity regions, and color formulas for each ANSI and ISO safety color...
January 1, 2017
Safety Colors
This standard provides a system for specifying safety colors, in terms of Munsell notations, CIE colorimetric data, defined chromaticity regions, and color formulas for each ANSI and ISO safety color...
January 1, 2006
Safety Colors
This standard sets forth the technical definitions, color standards, and color tolerances for safety colors. Purpose Intent The intent of ANSI Z535.1 is to establish a standard for safety colors...
January 1, 2006
Safety Colors
This standard sets forth the technical definitions, color standards, and color tolerances for safety colors.
January 1, 2002
Safety Color Code
This standard sets forth the technical definitions, color standards, and color tolerances for safety colors.  
January 1, 1998
Safety Color Code
A description is not available for this item.
January 1, 1991
Safety Color Code
A description is not available for this item.

References

Advertisement