CSA/AM - ANSI Z21.92-2001/CSA 6.29-2001

MANUALLY OPERATED ELECTRIC GAS IGNITION SYSTEMS AND COMPONENTS

active
Organization: CSA/AM
Publication Date: 1 January 2001
Status: active
Page Count: 50
scope:

This standard applies to newly produced manually-operated electric gas ignition systems (see Part IV, Definitions), hereinafter referred to as ignition systems, and ignition system components constructed entirely of new, unused parts and materials, which are intended to form an integral part of a gas appliance. An ignition system shall ignite gas at the main or pilot burner using either spark or hot surface ignition.

a. A spark ignition system shall:

1. Generate high voltage electric energy (spark generator);

2. Transmit the energy (high tension leads); and

3. Utilize the energy to produce arcs (spark electrode).

Components of spark ignition systems submitted for examination under this standard shall perform one or more of the above functions; however, a separate high tension lead(s) is not covered under the scope of this standard.

A hot surface ignition system shall:

1. Control energy to an igniter; and

2. Utilize the energy to heat an igniter.

A component of a hot surface ignition system submitted for examination under this standard shall perform one of the above functions.

This standard applies to ignition systems and components for use with one or more of the following gases:

a. Natural;

b. Manufactured;

c. Mixed;

d. Liquefied Petroleum; and

e. LP gas-air mixtures.

Compliance of an ignition system or component with this standard does not imply that either is acceptable for use on gas appliances without supplemental tests with the device(s) applied to the particular appliance design.

Each component of an ignition system shall be capable of operation throughout a temperature range of 32°F to 125°F (0°C to 52°C). The manufacturer is allowed to specify temperatures below 32°F (0°C) and above 125°F (52°C).

If a value for measurement as given in this standard is followed by an equivalent value in other units, the first stated value is to be regarded as the specification.

Exhibit C contains a list of standards referenced in this standard, and sources from which these reference standards may be obtained.

Document History

Manually Operated Electric Gas Ignition Systems And Components
A description is not available for this item.
Manually Operated Electric Gas Ignition Systems And Components
A description is not available for this item.
January 1, 2010
Manually Operated Electric Gas Ignition Systems And Components
A description is not available for this item.
May 1, 2005
Manually Operated Electric Gas Ignition Systems and Components
A description is not available for this item.
May 1, 2005
Manually Operated Electric Gas Ignition Systems And Components
A description is not available for this item.
Manually Operated Electric Gas Ignition Systems And Components
A description is not available for this item.
January 1, 2005
Manually Operated Electric Gas Ignition Systems And Components
A description is not available for this item.
September 1, 2001
Manually Operated Electric Gas Ignition Systems and Components
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of manually operated electric gas ignition systems and...
September 1, 2001
Manually Operated Electric Gas Ignition Systems and Components
This standard applies to newly produced manually-operated electric gas ignition systems (see Part IV, Definitions), hereinafter referred to as ignition systems, and ignition system components...
September 1, 2001
MANUALLY OPERATED ELECTRIC GAS IGNITION SYSTEMS AND COMPONENTS
This standard applies to newly produced manually-operated electric gas ignition systems (see Part IV, Definitions), hereinafter referred to as ignition systems, and ignition system components...
ANSI Z21.92-2001/CSA 6.29-2001
January 1, 2001
MANUALLY OPERATED ELECTRIC GAS IGNITION SYSTEMS AND COMPONENTS
This standard applies to newly produced manually-operated electric gas ignition systems (see Part IV, Definitions), hereinafter referred to as ignition systems, and ignition system components...
January 1, 2001
Manually Operated Electric Gas Ignition Systems and Components
A description is not available for this item.
Manually Operated Electric Gas Ignition Systems and Components
A description is not available for this item.
Manually Operated Electric Gas Ignition Systems and Components
This standard applies to newly produced manually-operated electric gas ignition systems (see Part IV, Definitions), hereinafter referred to as ignition systems, and ignition system components...
Manually Operated Electric Gas Ignition Systems and Components
A description is not available for this item.

References

Advertisement