AENOR - UNE-EN 300440-2 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN under article 3.2 of the R&TTE Directive
active, Most Current
| Organization: | AENOR |
| Publication Date: | 27 September 2006 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
Document History
UNE-EN 300440-2 V1.1.1
September 27, 2006
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN under article 3.2 of the R&TTE Directive
A description is not available for this item.