CENELEC - EN 61094-2
Electroacoustics - Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
| Organization: | CENELEC |
| Publication Date: | 1 April 2009 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
This part of International Standard IEC 61094
- is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphone having the same mechanical dimensions;
- specifies a primary method of determining the complex pressure sensitivity so as to establish a reproducible and accurate basis for the measurement of sound pressure.
All quantities are expressed in SI units.
Document History