AASHTO - T 220
Standard Method of Test for Determination of the Strength of Soil–Lime Mixtures
| Organization: | AASHTO |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 14 |
scope:
This method provides for the determination of the unconfined compressive strength of soil-lime stabilization mixtures.
Note 1-Generally, an unconfined compressive strength of 690 kPa (100 psi) is satisfactory for the final course of base construction, and it is desirable that materials for such courses contain a minimum of 50 percent plus 0.425-mm (No. 40) material before treatment. Various soil materials may be treated for subbase, and, in such cases, the minimum suggested unconfined compressive strength is 345 kPa (50 psi).
The values stated in SI units are to be regarded as the standard.
The quality of the results produced by this standard are dependent on the competence of the personnel performing the procedure and the capability, calibration, and maintenance of the equipment used. Agencies that meet the criteria of R 18 are generally considered capable of competent and objective testing/sampling/ins
Document History