AASHTO - T 342

Standard Method of Test for Determining Dynamic Modulus of Hot Mix Asphalt (HMA)

active, Most Current
Organization: AASHTO
Publication Date: 1 January 2022
Status: active
Page Count: 19
scope:

This test method covers procedures for preparing and testing hot mix asphalt (HMA) to determine the dynamic modulus and phase angle over a range of temperatures and loading frequencies.

This standard is applicable to laboratory-prepared specimens of mixtures with nominal maximum size aggregate less than or equal to 37.5 mm (1.48 in.).

This standard may involve hazardous material, operations, and equipment. This standard does not purport to address all of the safety concerns associated with its use. It is the responsibility of the user of this procedure to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

The quality of the results produced by this standard are dependent on the competence of the personnel performing the procedure and the capability, calibration, and maintenance of the equipment used. Agencies that meet the criteria of R 18 are generally considered capable of competent and objective testing/sampling/inspection/etc. Users of this standard are cautioned that compliance with R 18 alone does not completely assure reliable results. Reliable results depend on many factors; following the suggestions of R 18 or some similar acceptable guideline provides a means of evaluating and controlling some of those factors.

Document History

T 342
January 1, 2022
Standard Method of Test for Determining Dynamic Modulus of Hot Mix Asphalt (HMA)
This test method covers procedures for preparing and testing hot mix asphalt (HMA) to determine the dynamic modulus and phase angle over a range of temperatures and loading frequencies. This...
January 1, 2011
Standard Method of Test for Determining Dynamic Modulus of Hot Mix Asphalt (HMA)
This test method covers procedures for preparing and testing hot mix asphalt (HMA) to determine the dynamic modulus and phase angle over a range of temperatures and loading frequencies. This...
January 1, 2011
Standard Method of Test for Determining Dynamic Modulus of Hot Mix Asphalt (HMA)
This test method covers procedures for preparing and testing hot mix asphalt (HMA) to determine the dynamic modulus and phase angle over a range of temperatures and loading frequencies. This...
January 1, 2011
Standard Method of Test for Determining Dynamic Modulus of Hot Mix Asphalt (HMA)
This test method covers procedures for preparing and testing hot mix asphalt (HMA) to determine the dynamic modulus and phase angle over a range of temperatures and loading frequencies. This...

References

Advertisement