NACE - AMPP SP0116

Multiphase Flow Internal Corrosion Direct Assessment (MP-ICDA) Methodology for Pipelines

active, Most Current
Organization: NACE
Publication Date: 6 May 2022
Status: active
Page Count: 66
scope:

This standard practice outlines a methodology to assess pipeline integrity because of the threat internal corrosion in onshore and offshore pipelines and other piping systems that normally carry multiphase fluids (gas, water, and oil) termed multiphase flow internal corrosion direct assessment (MP-ICDA). Liquid separators (drips), compressing stations, vessels, and other equipment not related to pipelines are not included in this standard. This standard applies to pipelines, and piping systems both onshore and offshore, containing carbon dioxide (CO2), hydrogen sulfide (H2S), oxygen (O2), and other corrosive species. Additionally, this standard applies to pipelines that continuously contain a liquid phase (water and condensate and/or oil and/or petroleum compounds), a possible solids content of various mineral scales, biofilms, or corrosion product compounds, and a continuous gas phase with fluid conditions that are not specifically covered by NACE SP01101 for wet gas internal corrosion direct assessment (WG-ICDA). Additionally, solids may be included as a phase by itself and may also be included in multiphase flow analysis of fluid streams.

This standard is intended for use by pipeline operators, oil/gas producers (upstream), and other pipeline industry individuals who manage pipeline integrity (both onshore and offshore) for pipelines that are normally under multiphase loading conditions and are outside the scope of NACE SP0110,1 NACE SP0206,2 and NACE SP0208.3

Document History

AMPP SP0116
May 6, 2022
Multiphase Flow Internal Corrosion Direct Assessment (MP-ICDA) Methodology for Pipelines
This standard practice outlines a methodology to assess pipeline integrity because of the threat internal corrosion in onshore and offshore pipelines and other piping systems that normally carry...
February 12, 2016
Multiphase Flow Internal Corrosion Direct Assessment (MP-ICDA) Methodology for Pipelines
Introduction This standard describes the NACE International internal corrosion direct assessment (ICDA) process for multiphase flow pipeline systems. It is intended to serve as a guide for applying...

References

Advertisement