SNV - SN EN ISO 13338

Gas cylinders - Gases and gas mixtures - Determination of corrosiveness for the selection of cylinder valve outlet

active, Most Current
Organization: SNV
Publication Date: 1 June 2022
Status: active
Page Count: 18
ICS Code (Gases for industrial application): 71.100.20
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies the following, in order to determine the corrosiveness of gases and gas mixtures so that a suitable outlet connection can be assigned to each of them:

- for pure gases and some liquids, a complete list indicating their corrosiveness;

- for gas mixtures, a calculation method, in the absence of experimental data, relating to the corrosiveness of each of their components.

Document History

SN EN ISO 13338
June 1, 2022
Gas cylinders - Gases and gas mixtures - Determination of corrosiveness for the selection of cylinder valve outlet
This document specifies the following, in order to determine the corrosiveness of gases and gas mixtures so that a suitable outlet connection can be assigned to each of them: — for pure gases and...
February 1, 2021
Gas cylinders - Gases and gas mixtures - Determination of tissue corrosiveness for the selection of cylinder valve outlets
ISO 13338:2017 provides: - for pure gases and some liquids, a complete list indicating their corrosiveness; - for gas mixtures, a calculation method, in the absence of experimental data, relating to...

References

Advertisement