SNV - SN EN ISO 16539
Corrosion of metals and alloys - Accelerated cyclic corrosion tests with exposure to synthetic ocean water salt-deposition process - "Dry" and "wet" conditions at constant absolute humidity
| Organization: | SNV |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
This International Standard specifies two accelerated corrosion test procedures, Methods A and B, for the evaluation of corrosion behaviour of surface-treated metals and their alloys with and without paint on them in atmospheric environments. It also specifies the apparatus used. The two tests involve salt deposition and dry/wet conditions at a constant absolute humidity.
Method A applies to:
metals and their alloys (including corrosion-resistance
Method B applies to:
metals and their alloys
metals and their alloys with coatings [including metallic coatings (anodic or cathodic), organic coatings, and conversion coatings]
Document History