IETF - RFC 9264

Linkset: Media Types and a Link Relation Type for Link Sets

active, Most Current
Organization: IETF
Publication Date: 1 July 2022
Status: active
Page Count: 31
scope:

Abstract

This specification defines two formats and associated media types for representing sets of links as standalone documents. One format is based on JSON, and the other is aligned with the format for representing links in the HTTP "Link" header field. This specification also introduces a link relation type to support the discovery of sets of links.

Document History

RFC 9264
July 1, 2022
Linkset: Media Types and a Link Relation Type for Link Sets
Abstract This specification defines two formats and associated media types for representing sets of links as standalone documents. One format is based on JSON, and the other is aligned with the...

References

Advertisement