DS/EN IEC 61169-71

Radio-frequency connectors – Part 71: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 5 mm – Characteristic impedance 50 Ohms – type NEX10®

active, Most Current
Organization: DS
Publication Date: 2 August 2022
Status: active
Page Count: 42
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connector, typically for use in 50 Ω radio communication systems, type NEX10®. This document describes mating face dimensions for general purpose connectors - grade 2, dimensional details of standard test connectors-grade 1, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to type NEX10® RF coaxial connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H. The type NEX10® RF coaxial connectors are used with all kinds of RF cables and microstrip circuits in radio frequency transmission systems with operating frequencies up to 20 GHz. NOTE - Metric dimension are original dimensions. All undimensioned pictorial configurations are for reference purpose only.

Document History

DS/EN IEC 61169-71
August 2, 2022
Radio-frequency connectors – Part 71: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 5 mm – Characteristic impedance 50 Ohms – type NEX10®
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connector, typically for use in 50 Ω...
Advertisement