DSF/PREN ISO 18674-8

Geotechnical investigation and testing – Geotechnical monitoring by field instrumentation – Part 8: Measurement of forces: Load cells (ISO/DIS 18674-8:2022)

inactive
Organization: DS
Status: inactive
Page Count: 40
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This standard is part 8 of the series ISO 18674, as described in ISO 18674-1: Part 1. General rules for the methods and rules for measurement of normal forces and loads from tieback, bracing, struts and other elements like piles in geotechnical engineering or more general in foundation engineering are given

Document History

September 27, 2023
Geotechnical investigation and testing – Geotechnical monitoring by field instrumentation – Part 8: Measurement of loads: Load cells (ISO 18674-8:2023)
This document specifies the measurement of forces by means of load cells carried out for geotechnical monitoring. General rules of performance monitoring of the ground, of structures interacting with...
DSF/PREN ISO 18674-8
Geotechnical investigation and testing – Geotechnical monitoring by field instrumentation – Part 8: Measurement of forces: Load cells (ISO/DIS 18674-8:2022)
This standard is part 8 of the series ISO 18674, as described in ISO 18674-1: Part 1. General rules for the methods and rules for measurement of normal forces and loads from tieback, bracing, struts...
Advertisement