NEN-EN 12390-6

Testing hardened concrete - Part 6: Tensile splitting strength of test specimens

inactive
Organization: NEN
Publication Date: 1 August 2022
Status: inactive
Page Count: 16
ICS Code (Concrete and concrete products): 91.100.30
scope:

This document specifies the method for the determination of the tensile splitting strength of test specimens of hardened concrete. The reference specimens are moulded cylindrical specimens.

Cores of at least 75 mm diameter complying with the requirements of EN 12504-1 can be tested using this method.

The use of cubic or prismatic specimens is included in Annex A.

 

Document History

November 1, 2023
Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
This document specifies the method for the determination of the tensile splitting strength of test specimens of hardened concrete. The reference specimens are moulded cylindrical specimens. Cores of...
NEN-EN 12390-6
August 1, 2022
Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
This document specifies the method for the determination of the tensile splitting strength of test specimens of hardened concrete. The reference specimens are moulded cylindrical specimens. Cores of...
December 1, 2009
Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
This European Standard specifies a method for the determination of the tensile splitting strength of cylindrical test specimens of hardened concrete. A method using cubic or prismatic specimens is...
September 1, 2006
Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
A description is not available for this item.
November 2, 2000
Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
Specifies a method for the determination of the tensile splitting strength of cylindrical test specimens of hardened concrete. A method using cubic or prismatic specimens is included in annex A...

References

Advertisement