NEN-EN 17422

Chemical disinfectants and antiseptics - Quantitative surface test for the evaluation of teat disinfectants used in the veterinary area - Test method and requirements (phase 2 step 2)

active, Most Current
Organization: NEN
Publication Date: 1 August 2022
Status: active
Page Count: 30
ICS Code (Chemicals for industrial and domestic disinfection purposes): 71.100.35
scope:

This document specifies a test method and the minimum requirements for bactericidal activity of teat disinfectants that form a homogeneous, physically stable preparation when diluted with hard water - or in the case of ready-to-use products - with water.

This method applies to teat disinfectants that are used on teat skin without mechanical action as pre-milking and/or post-milking teat disinfectants in the veterinary area - i.e. in the breeding, husbandry, production, veterinary care facilities, transport and disposal of all animals except when in the food chain following death and entry into processing industry.

NOTE 1 The method described is intended to determine the activity of commercial formulations under the conditions in which they are used.

NOTE 2 This method corresponds to a phase 2 step 2 test.

Document History

NEN-EN 17422
August 1, 2022
Chemical disinfectants and antiseptics - Quantitative surface test for the evaluation of teat disinfectants used in the veterinary area - Test method and requirements (phase 2 step 2)
This document specifies a test method and the minimum requirements for bactericidal activity of teat disinfectants that form a homogeneous, physically stable preparation when diluted with hard water...
August 1, 2019
Chemical disinfectants and antiseptics - Quantitative surface test for the evaluation of teat disinfectants used in the veterinary area - Test method and requirements (phase 2 step 2)
This procedure specifies a test method and the minimum requirements for bactericidal activity of teat disinfectants that form a homogeneous, physically stable preparation when diluted with hard water...

References

Advertisement