ANSI - INCITS/ISO/IEC 10021-8
Information technology - Message Handling Systems (MHS) - Part 8: Electronic Data Interchange Messaging Service
| Organization: | ANSI |
| Publication Date: | 1 August 1999 |
| Status: | active |
| Page Count: | 58 |
scope:
This part of ISO/IEC 10021 defines the overall system and service of ED1 messaging
Other aspects of message handling systems and services are defined in other parts of ISO/IEC 10021. The layout of Standards I Recommendations defining the message handling system and services is shown in table 1 of ISO/IEC 10021-1 l CCITT Recommendation X/F.400. The public services built on MI-IS, as well as access to and from the MHS for public services are defined in the ITU-T's F.400-Series of Recommendations.
The technical aspects of MHS are defined in the multi-part series numbered ISO/IEC 10021 and ITU-T's X.400-Series of Recommendations. The overall system architecture of MHS is defined in ISO/IEC 10021-2 l CCITT Recommendation X.402. The technical aspects of ED1 messaging are defined in ISO/IEC 10021-9 l CCITI Recommendation X.435.
Document History