ANSI - INCITS/ISO/IEC 7816-5

Identification cards - Integrated circuit(s) cards with contacts - Part 5: Registration system for application in IC Cards

active, Most Current
Organization: ANSI
Publication Date: 1 January 2004
Status: active
Page Count: 14
scope:

This part of ISO/IEC 7816 specifies a numbering system for application identifiers and a registration procedure for application provider identifiers.

The numbering system described in this standard provides a means for an application and related services offered by a provider to identify if a given card contains the elements required by its application and related services.

An application identifier (AID) is used to address an application in the card.

This part of ISO/IEC 7816 specifies the coding of application identifiers together with means and mechanisms for addressing application parts in cards.

This part of ISO/IEC 7816 establishes the authorities and procedures to ensure and optimize the reliability of the corresponding registration.

Document History

INCITS/ISO/IEC 7816-5
January 1, 2004
Identification cards - Integrated circuit(s) cards with contacts - Part 5: Registration system for application in IC Cards
This part of ISO/IEC 7816 specifies a numbering system for application identifiers and a registration procedure for application provider identifiers. The numbering system described in this standard...
June 15, 1994
Identification cards - Integrated circuit(s) cards with contacts - Part 5: Numbering system and registration procedure for application identifiers
A description is not available for this item.

References

Advertisement