ANSI - INCITS/ISO/IEC 7816-7

Identification cards Integrated circuit(s) cards with contacts Part 7: Interindustry commands for Structured Card Query Language (SCQL)

active, Most Current
Organization: ANSI
Publication Date: 1 January 1999
Status: active
Page Count: 46
scope:

This part of ISO/IEC 7816 specifies

- the concept of a SCQL database (SCQL = Structured Card Query Language based on SQL, see ISO 9075) and

- the related interindustry enhanced commands.

Document History

March 1, 1999
Identification cards Integrated circuit(s) cards with contacts Part 7: Interindustry commands for Structured Card Query Language (SCQL)
A description is not available for this item.
INCITS/ISO/IEC 7816-7
January 1, 1999
Identification cards Integrated circuit(s) cards with contacts Part 7: Interindustry commands for Structured Card Query Language (SCQL)
This part of ISO/IEC 7816 specifies — the concept of a SCQL database (SCQL = Structured Card Query Language based on SQL, see ISO 9075) and — the related interindustry enhanced commands.

References

Advertisement