ANSI - INCITS/ISO/IEC 7816-11

Identification cards — Integrated circuit cards — Part 11: Personal verfication through biometric methods

inactive
Organization: ANSI
Publication Date: 1 December 2017
Status: inactive
Page Count: 36
scope:

This document specifies security-related interindustry commands to be used for personal verification through biometric methods in integrated circuit cards. It also defines the data structure and data access methods for use of the card as a carrier of the biometric reference and/or as the device to perform the verification of the cardholder's biometric probe (on-card biometric comparison). Identification of persons using biometric methods is outside the scope of this document.

Document History

January 1, 2022
Identification cards - Integrated circuit cards - Part 11: Personal verification through biometric methods
This document specifies security-related interindustry commands that are intended to be used for personal verification through biometric methods in integrated circuit cards. It also defines the data...
INCITS/ISO/IEC 7816-11
December 1, 2017
Identification cards — Integrated circuit cards — Part 11: Personal verfication through biometric methods
This document specifies security-related interindustry commands to be used for personal verification through biometric methods in integrated circuit cards. It also defines the data structure and data...
January 1, 2004
Identification cards — Integrated circuit cards — Part 11: Personal verfication through biometric methods
A description is not available for this item.

References

Advertisement