DLA - MIL-PRF-32192/5 (4)

RESISTOR, CHIP, THERMAL (THERMISTOR), INSULATED NEGATIVE TEMPERATURE COEFFICIENT STYLE RCTN1206

active, Most Current
Organization: DLA
Publication Date: 12 July 2022
Status: active
Page Count: 7
scope:

Scope.

This specification covers the detail requirements for style RCTN1206 chip thermistors. This style is available in resistance ratios A, B, C, D, H, L, M, N, and R. Termination materials B, G, U, T, C, D, S, and W are available through qualification. Resistance tolerance versus temperature characteristics F, G, J, and K are applicable through the maximum temperature of 125°C.

intended Use:

The notes specified in MIL-PRF-32192 are applicable to this specification.

Document History

MIL-PRF-32192/5 (4)
July 12, 2022
RESISTOR, CHIP, THERMAL (THERMISTOR), INSULATED NEGATIVE TEMPERATURE COEFFICIENT STYLE RCTN1206
Scope. This specification covers the detail requirements for style RCTN1206 chip thermistors. This style is available in resistance ratios A, B, C, D, H, L, M, N, and R. Termination materials B, G,...
July 10, 2017
RESISTOR, CHIP, THERMAL (THERMISTOR), INSULATED NEGATIVE TEMPERATURE COEFFICIENT STYLE RCTN1206
This specification covers the detail requirements for style RCTN1206 chip thermistors. This style is available in resistance ratios A, B, C, D, H, L, M, N, and R. Termination materials B, G, U, T, C,...
February 29, 2012
RESISTOR, CHIP, THERMAL (THERMISTOR), INSULATED NEGATIVE TEMPERATURE COEFFICIENT STYLE RCTN1206
This specification covers the detail requirements for style RCTN1206 chip thermistors. This style is available in resistance ratios A, B, C, D, H, L, M, N, and R. Termination materials B, G, U, T, C,...
September 21, 2005
RESISTOR, CHIP, THERMAL (THERMISTOR), INSULATED NEGATIVE TEMPERATURE COEFFICIENT STYLE RCTN1206
This specification covers the detail requirements for style RCTN1206 chip thermistors. This style is available in resistance ratios A, B, C, D, H, L, M, N, and R. Termination materials B, G, U, T, C,...
July 29, 2005
RESISTOR, CHIP, THERMAL (THERMISTOR), INSULATED NEGATIVE TEMPERATURE COEFFICIENT STYLE RCTN1206
This specification covers the detail requirements for style RCTN1206 chip thermistors. This style is available in resistance ratios A, B, C, D, H, L, M, N, and R. Termination materials B, G, U, T, C,...

References

Advertisement