ISO - 13736 AMD 1
Determination of flash point — Abel closed-cup method AMENDMENT 1: Bias statement update
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 August 2022 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Petroleum products in general): | 75.080 |
Document History
13736 AMD 1
August 1, 2022
Determination of flash point — Abel closed-cup method AMENDMENT 1: Bias statement update
A description is not available for this item.
March 1, 2021
Determination of flash point — Abel closed-cup method
This document specifies a method for the determination of the manual and automated closed cup flash point of combustible liquids having flash points between –30,0 °C to 75,0 °C. However, the...
April 15, 2013
Determination of flash point - Abel closed-cup method
This International Standard specifies a method for the determination of the manual and automated closed-cup flash point of combustible liquids having flash points between -30,0 °C to 75,0 °C ....
September 15, 2008
Determination of flash point — Abel closed-cup method
This International Standard specifies a method for the determination of the closed-cup flash point of combustible liquids having flash points between - 30,0 °C and 70,0 °C, inclusive. However, the...
November 1, 1997
Petroleum Products and Other Liquids - Determination of Flash Point - Abel Closed Cup Method
A description is not available for this item.