ISO - 24166-1

Snap-on bottles for metering pumps — Part 1: Tubular glass

active, Most Current
Organization: ISO
Publication Date: 1 August 2022
Status: active
Page Count: 28
ICS Code (Other standards related to pharmaceutics): 11.120.99
scope:

This document specifies the shape, dimensions, fill capacities and performance requirements of tubular glass vials for metering pumps. It also specifies the material for the manufacturing of such containers as well as the secondary packaging.

This document provides also requirements for packaging of the tubular glass vials and addresses nonsterile, ready to sterilize or sterile as three possible options.

This document is applicable to colourless or amber containers made of tubular glass and intended to be used for packaging, storage or transportation of products intended for medicinal use.

Document History

24166-1
August 1, 2022
Snap-on bottles for metering pumps — Part 1: Tubular glass
This document specifies the shape, dimensions, fill capacities and performance requirements of tubular glass vials for metering pumps. It also specifies the material for the manufacturing of such...

References

Advertisement