BSI - BS EN ISO 6149-1 - TC

Tracked Changes (Redline) - Connections for hydraulic fluid power and general use — Ports and stud ends with ISO 261 metric threads and O-ring sealing — Part 1: Ports with truncated housing for O-ring seal

active, Most Current
Organization: BSI
Publication Date: 11 August 2022
Status: active
Page Count: 32
ICS Code (Piping and couplings): 23.100.40

Document History

BS EN ISO 6149-1 - TC
August 11, 2022
Tracked Changes (Redline) - Connections for hydraulic fluid power and general use — Ports and stud ends with ISO 261 metric threads and O-ring sealing — Part 1: Ports with truncated housing for O-ring seal
A description is not available for this item.
February 24, 2020
Tracked Changes (Redline) - Connections for hydraulic fluid power and general use – Ports and stud ends with ISO 261 metric threads and O-ring sealin Part 1: Ports with truncated housing for O-ring seal
A description is not available for this item.

References

Advertisement