BSI - BS IEC/IEEE 63195-1

Assessment of power density of human exposure to radio frequency fields from wireless devices in close proximity to the head and body (frequency range of 6 GHz to 300 GHz) Part 1: Measurement procedure

inactive
Organization: BSI
Publication Date: 31 August 2022
Status: inactive
Page Count: 146
ICS Code (Telephone equipment): 33.050.10
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

August 31, 2022
Assessment of power density of human exposure to radio frequency fields from wireless devices in close proximity to the head and body (frequency range of 6 GHz to 300 GHz) Part 1: Measurement procedure
A description is not available for this item.
BS IEC/IEEE 63195-1
August 31, 2022
Assessment of power density of human exposure to radio frequency fields from wireless devices in close proximity to the head and body (frequency range of 6 GHz to 300 GHz) Part 1: Measurement procedure
A description is not available for this item.

References

Advertisement