DS/EN IEC 60318-7

Electroacoustics – Simulators of human head and ear – Part 7: Head and torso simulator for the measurement of sound sources close to the ear

active, Most Current
Organization: DS
Publication Date: 10 August 2022
Status: active
Page Count: 42
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 60318 describes a head and torso simulator, or manikin, intended for the measurement of sound sources placed close to the ear in the frequency range from 100 Hz to 16 000 Hz. The manikin described in this part of IEC 60318 is intended for airborne acoustic measurements only. It is not suitable for measurements which depend upon vibration transmission paths such as bone conduction, or for measurements requiring the simulation of bone or tissue. This document specifies the manikin in terms of both its geometrical dimensions and its acoustical properties. For conformance with this document, a manikin shall be compliant with both sets of specifications.

Document History

DS/EN IEC 60318-7
August 10, 2022
Electroacoustics – Simulators of human head and ear – Part 7: Head and torso simulator for the measurement of sound sources close to the ear
This part of IEC 60318 describes a head and torso simulator, or manikin, intended for the measurement of sound sources placed close to the ear in the frequency range from 100 Hz to 16 000 Hz. The...
Electroacoustics – Simulators of human head and ear – Part 7: Head and torso simulator for the measurement of sound sources close to the ear
This part of IEC 60318 describes a head and torso simulator, or manikin, intended for the measurement of sound sources placed close to the ear in the frequency range from 100 Hz to 16 000 Hz. The...

References

Advertisement