DSF/ISO/DIS 9455-17

Soft soldering fluxes – Test methods – Part 17: Surface insulation resistance comb test and electrochemical migration test of flux residues

pending, Most Current
Organization: DS
Status: pending
Page Count: 26
ICS Code (Brazing and soldering): 25.160.50
scope:

ISO 9455-17:2002 specifies a method of testing for deleterious effects that may arise from flux residues after soldering or tinning test coupons. The test is applicable to type 1 and type 2 fluxes in solid or liquid form, or in the form of flux-cored solder wire, solder preforms or solder paste constituted with eutectic or near-eutectic tin/lead solders. This test method is also applicable to fluxes for use with lead-free solders. However, the soldering temperatures may be adjusted with agreement between tester and customer.

Document History

DSF/ISO/DIS 9455-17
Soft soldering fluxes – Test methods – Part 17: Surface insulation resistance comb test and electrochemical migration test of flux residues
ISO 9455-17:2002 specifies a method of testing for deleterious effects that may arise from flux residues after soldering or tinning test coupons. The test is applicable to type 1 and type 2 fluxes in...
Advertisement