ETSI - TS 138 141-2
5G; NR; Base Station (BS) conformance testing Part 2: Radiated conformance testing
| Organization: | ETSI |
| Publication Date: | 1 August 2022 |
| Status: | inactive |
| Page Count: | 382 |
scope:
The present document specifies the Radio Frequency (RF) test methods and conformance requirements for NR Base Station (BS) type 1-H, BS type 1-O and BS type 2-O. These have been derived from, and are consistent with the radiated requirements for BS type 1-H, BS type 1-O and BS type 2-O in BS specification defined in TS 38.104 [2].
A BS type 1-C only has conducted requirements so it does not require compliance to this specification.
A BS type 1-H has both conducted and radiated requirements so it requires compliance to the applicable requirements of this specification and TS 38.141-1 [3].
BS type 1-O and BS type 2-O have only radiated requirements so they require compliance to this specification only.
Document History