ETSI - TS 103 849
SmartM2M; Smart Escalator IoT System
| Organization: | ETSI |
| Publication Date: | 1 August 2022 |
| Status: | active |
| Page Count: | 29 |
scope:
The present document specifies the IoT communication aspects for escalators and moving walkways (i.e. the Escalators System). For the rest of the present document the term escalator will be used to indicate both proper escalators and moving walkways. The present document defines the elements involved in such communications and their relations, from the central cloud level to the Smart Escalator Installations, including the integration with administrative information, the integration of Smart Escalator Systems not conformant to the present document (non-standard and legacy installations), and the integration of application targeting human users.
The present document is intended to enable the similar use cases in ETSI TR 103 546 [i.3] and more in general aiming to support all the major use cases and requirements in the context of smart escalators. It deals with the architectural aspect of the communication and the set of information that is needed to assure interoperability across installations and platforms but does not specify the specific applications that are using this information. These applications are left to the market together with the extended set of information that are specific of each technology and may differ amongst providers.
The Smart Escalator System communication relies on existing specification that are referenced in the present document (i.e. the oneM2M standard suite), but the definition of the element and the information to be exchanged is kept independent from underlaying communication framework and technology, to minimize the impact of the evolution of the communication framework on the information managed by the smart escalator.
This approach allows also the delegation of basic important functionalities (e.g. security, management, use of different IT and telecommunication means, platforms and semantic interoperability support) to the underlaying communication framework, to evolve and adapt to the technology evolution without impacting directly the present document.
Document History