CENELEC - EN IEC 60309-4

Plugs, fixed or portable socket-outlets and appliance inlets for industrial purposes - Part 4: Switched socket-outlets with or without interlock

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2022
Status: active
Page Count: 28
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This part of IEC 60309 applies to self-contained products primarily intended for industrial use, either indoors or outdoors that combine the following items within a single enclosure:

- a fixed or portable socket-outlet according to IEC 60309-1 or IEC 60309-2 with a rated operating voltage not exceeding 1 000 V DC or 1 000 V AC with a frequency not exceeding 500 Hz and a rated current not exceeding 800 A;

- a switching device.

These products can incorporate an interlock and/or protective devices.

These accessories are intended to be installed by instructed persons or skilled persons only.

Document History

EN IEC 60309-4
June 1, 2022
Plugs, fixed or portable socket-outlets and appliance inlets for industrial purposes - Part 4: Switched socket-outlets with or without interlock
This part of IEC 60309 applies to self-contained products primarily intended for industrial use, either indoors or outdoors that combine the following items within a single enclosure: – a fixed or...
May 1, 2007
Plugs, socket-outlets and couplers for industrial purposes - Part 4: Switched socket-outlets and connectors with or without interlock
This clause of Part 1 or Part 2 is applicable except as follows: Replacement of the first paragraph by the following text: This part of IEC 60309 applies to self-contained products that combine...
May 1, 2007
Plugs, socket-outlets and couplers for industrial purposes - Part 4: Switched socket-outlets and connectors with or without interlock
A description is not available for this item.

References

Advertisement