NEN-EN 50708-3-1

Power transformers - Additional European requirements: Part 3-1 Large power transformer - General requirements

active, Most Current
Organization: NEN
Publication Date: 1 June 2020
Status: active
Page Count: 20
ICS Code (Transformers. Reactors): 29.180
scope:

The scope of this document is to define performance requirements of Large Power Transformers in compliance with EN 50708-1-1:2020.

NOTE This document covers the transformers under Commission Regulation (EU) No 548/2014 of 21 May 2014 and its amendment No 2019/1783 of 1 October 2019, gives additional specific guidance for single phase transformers, autotransformers, multi winding transformers and for transformers with OD and OF cooling systems, necessary for the correct application of energy efficiency requirements to these categories of transformers.

Document History

August 1, 2022
Power transformers - Additional European requirements - Part 3-1: Large power transformer - General requirements
The scope of this document is to define performance requirements of Large Power Transformers in compliance with EN 50708-1-1:2020.
NEN-EN 50708-3-1
June 1, 2020
Power transformers - Additional European requirements: Part 3-1 Large power transformer - General requirements
The scope of this document is to define performance requirements of Large Power Transformers in compliance with EN 50708-1-1:2020. NOTE This document covers the transformers under Commission...

References

Advertisement