IEEE - C57.154

Liquid-Immersed Transformers Designed to Operate at Temperatures Above Conventional Limits Using High-Temperature Insulation Systems

active, Most Current
Organization: IEEE
Publication Date: 16 June 2022
Status: active
Page Count: 32
scope:

This standard applies to all liquid-immersed transformers that are designed to operate at a temperature rise that exceeds the limits of IEEE Std C57.12.00™ 6 under continuous load, in the designed average ambient, and at rated conditions.

Purpose

This standard provides specific requirements for transformers which incorporate high-temperature insulation systems or systems that use a combination of high-temperature and conventional insulation.

6Information on references can be found in Clause 2.

Document History

C57.154
June 16, 2022
Liquid-Immersed Transformers Designed to Operate at Temperatures Above Conventional Limits Using High-Temperature Insulation Systems
This standard applies to all liquid-immersed transformers that are designed to operate at a temperature rise that exceeds the limits of IEEE Std C57.12.00™ 6 under continuous load, in the designed...
August 30, 2012
The Design, Testing, and Application of Liquid-Immersed Distribution, Power, and Regulating Transformers Using High-Temperature Insulation Systems and Operating at Elevated Temperatures
This standard applies to all liquid-immersed distribution, power, and regulating transformers that are designed to operate at temperatures that exceed the normal thermal limits of IEEE Std...

References

Advertisement