ISO - 9845-1

Solar energy — Reference solar spectral irradiance at the ground at different receiving conditions — Part 1: Direct normal and hemispherical solar irradiance for air mass 1,5

active, Most Current
Organization: ISO
Publication Date: 1 August 2022
Status: active
Page Count: 18
ICS Code (Solar energy engineering): 27.160
scope:

This document provides an appropriate reference spectral irradiance distribution to be used in determining relative performance of solar thermal, photovoltaic, and other systems, components and materials where the direct or hemispherical irradiance component is desired.

This document provides one reference hemispherical irradiance spectrum, one reference direct normal irradiance spectrum and 171 subordinate hemispherical tilted irradiance spectra. The reference spectral irradiance presented in this document defines an air mass 1,5 solar spectral irradiance, for use in solar applications where a reference spectral irradiance is required, for the direct normal radiation 5,8° field-of-view angle and hemispherical radiation on an equator-facing, 37° tilted plane for albedo corresponding to a light sandy soil. The reference spectral irradiance are intended to represent ideal clear sky conditions.

The reference spectra and the subordinate spectral irradiances representing different sky conditions are provided in .xls files

Document History

9845-1
August 1, 2022
Solar energy — Reference solar spectral irradiance at the ground at different receiving conditions — Part 1: Direct normal and hemispherical solar irradiance for air mass 1,5
This document provides an appropriate reference spectral irradiance distribution to be used in determining relative performance of solar thermal, photovoltaic, and other systems, components and...
October 15, 1992
Solar Energy - Reference Solar Spectral Irradiance at the Ground at Different Receiving Conditions - Part 1: Direct Normal and Hemispherical Solar Irradiance for Air Mass 1,5 First Edition
A description is not available for this item.

References

Advertisement