CEN - EN 15776

Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure vessel parts constructed from cast iron with an elongation after fracture equal or less than 15 %

active, Most Current
Organization: CEN
Publication Date: 1 July 2022
Status: active
Page Count: 48
ICS Code (Pressure vessels): 23.020.30
scope:

This document specifies requirements for the design, material, manufacturing and testing of cast iron pressure vessels and pressure vessel parts made from materials for which details are specified from the following material standards for specific grades which meet the criterion of an elongation after fracture less than or equal to 15 %:

- EN 1561:2011, Founding - Grey cast irons;

- EN 1563:2018, Founding - Spheroidal graphite cast irons;

- EN 13835:2012, Founding - Austenitic cast irons.

The application of this document is limited to pressure equipment and pressure parts containing a fluid of group 2 (non-hazardous fluid) according to the European legislation for pressure equipment.

Document History

EN 15776
July 1, 2022
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure vessel parts constructed from cast iron with an elongation after fracture equal or less than 15 %
This document specifies requirements for the design, material, manufacturing and testing of cast iron pressure vessels and pressure vessel parts made from materials for which details are specified...
February 1, 2011
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
This European Standard specifies requirements for the design, material, manufacturing and testing of pressure vessels and pressure vessel parts made from materials for which details are specified...
February 1, 2011
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
This European Standard specifies requirements for the design, material, manufacturing and testing of pressure vessels and pressure vessel parts made from materials for which details are specified...

References

Advertisement