AMCA - 550

Test Method for High Velocity Wind Driven Rain Resistant Louvers

active, Most Current
Organization: AMCA
Publication Date: 1 January 2022
Status: active
Page Count: 23
scope:

Tests conducted in accordance with the requirements of this standard are intended to demonstrate the acceptability of the louver in which water infiltration must be kept to manageable amounts during a high velocity wind driven rain event. Passing this test keeps water infiltration to manageable amounts of water. Design considerations behind these louvers should include provisions for collecting and draining the water as well as proper waterproofing of all materials and equipment that reside behind these louvers. The test specimen can be approved in either an open or closed position as stated in Section 6.

Document History

550
January 1, 2022
Test Method for High Velocity Wind Driven Rain Resistant Louvers
Tests conducted in accordance with the requirements of this standard are intended to demonstrate the acceptability of the louver in which water infiltration must be kept to manageable amounts during...
January 1, 2018
Test Method for High Velocity Wind Driven Rain Resistant Louvers
Tests conducted in accordance with the requirements of this standard are intended to demonstrate the acceptability of the louver in which water infiltration must be kept to manageable amounts during...
550
January 1, 2015
Test Method for High Velocity Wind Driven Rain Resistant Louvers
Tests conducted in accordance with the requirements of this standard are intended to demonstrate the acceptability of the louver in which water infiltration must be kept to manageable amounts during...
550
January 1, 2009
Test Method for High Velocity Wind Driven Rain Resistant Louvers
This standard establishes uniform laboratory test methods and minimum performance ratings for water rejection capabilities of louvers intended to be used in high velocity wind conditions. Tests...

References

Advertisement