ASSE - 1099

Performance Requirements for Pressurized Water Storage Tanks

active, Most Current
Organization: ASSE
Publication Date: 1 July 2022
Status: active
Page Count: 24
scope:

This standard prescribes minimum performance and construction requirements for pressurized storage tanks for service in water well systems with a maximum factory pre-charge pressure of 40 psig (276 kPa), or with exception as stated in DOT issued allowance to be operated in ambient air temperatures up to 120°F (49°C), with maximum working pressures not less than 75 psig (517 kPa) and not greater than 150 psig (1034 kPa) and tank volumes not exceeding 120 gallons (454L).

Document History

1099
July 1, 2022
Performance Requirements for Pressurized Water Storage Tanks
This standard prescribes minimum performance and construction requirements for pressurized storage tanks for service in water well systems with a maximum factory pre-charge pressure of 40 psig (276...
April 1, 2021
Performance Requirements for Pressurized Water Storage Tanks
This standard prescribes minimum performance and construction requirements for pressurized storage tanks for service in water well systems with a maximum factory pre-charge pressure of 40 psig (276...

References

Advertisement