CEN - EN ISO 17138

Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at room temperature - Determination of flexural strength

active, Most Current
Organization: CEN
Publication Date: 1 April 2022
Status: active
Page Count: 16
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard describes a method for the determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement, under three-point or four-point bend at room temperature. This method applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bidirectional (2D), and tridirectional xD with (2 < x ≤ 3) as defined in CEN/TR 13233, loaded along one principal axis of reinforcement.

NOTE The method is not intended to be used to obtain absolute values of strength for design purposes.

Document History

EN ISO 17138
April 1, 2022
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at room temperature - Determination of flexural strength
This International Standard describes a method for the determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement, under three-point or...

References

Advertisement