TAPPI - TIP 0404-41

Granite Roll Material and Surface Requirements

active, Most Current
Organization: TAPPI
Publication Date: 1 January 2022
Status: active
Page Count: 5
scope:

Rolls with composite or synthetic covers have replaced most granite rolls in North America but several stone rolls are still in use. Granite has long been used for paper machine press rolls due to its exceptional release properties. The use of granite for press roll construction dates back to at least the 1700s and the first granite was probably quarried in Scotland near Aberdeen. Until recently granite for press rolls was quarried primarily in two places, Barre, Vermont and Kuru, Finland. Both granites are quite similar in appearance and mineral composition. Press roll bodies have been quarried in all sizes up to and including 1700 mm × 10,000 mm length. There may be suppliers of stone rolls in China.

Due to the importance of the press roll in modern paper machine operation, the paper mill staff must understand the components of the press roll. The intent of this paper is to familiarize mill personnel with the properties of granite and serve as an aid in troubleshooting granite roll problems.

Document History

TIP 0404-41
January 1, 2022
Granite Roll Material and Surface Requirements
Rolls with composite or synthetic covers have replaced most granite rolls in North America but several stone rolls are still in use. Granite has long been used for paper machine press rolls due to...
January 1, 2013
Granite roll material and surface requirements
Most granite rolls have been replaced by rolls with composite or synthetic covers but some stone rolls are still in use. Granite has long been used for paper machine press rolls due to its...
January 1, 2001
Granite Roll Material and Surface Requirements
A description is not available for this item.
January 1, 2001
Granite roll material and surface requirements
A description is not available for this item.
January 1, 1993
Granite Roll Material and Surface Requirements
A description is not available for this item.
January 1, 1993
Granite Roll Material and Surface Requirements
A description is not available for this item.
Advertisement