JSA - JIS X 8341-7
Guidelines for older persons and persons with disabilities-Information and communications equipment, software and services-Part 7: Accessibility settings
| Organization: | JSA |
| Publication Date: | 22 August 2011 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
This Standard specifies requirements and recommendations for making accessibility settings accessible. It provides guidance on specific accessibility settings. It specifies how to access and operate the accessibility setting mode, and how to directly activate specific accessibility features.
This Standard applies to all operating system user interfaces on
computers, but can also be applied to other types of
information/communic
This Standard does not apply to the user interface before the operating system is loaded and active.
NOTE 1 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO/lEC 24786: 2009 Information technology-User
interfaces-Accessibl
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
NOTE 2 In this Standard, requirements or recommendations for the user interface of computer is sometimes referred to simply as requirements or recommendations for the computer.
Document History