TAPPI - T 504 CM
Glue in paper (qualitative and quantitative determination)
| Organization: | TAPPI |
| Publication Date: | 20 June 1997 |
| Status: | active |
| Page Count: | 6 |
scope:
Scope and significance
This method deals with the qualitative and quantitative determination of animal glue in paper in quantities that are used for sizing high grade papers (1). It is applicable to glue hardened with formaldehyde, alum, or amino-formaldehyde resins, and to photographic papers. This method can also be used in the determination of gelatin (a more highly refined form of animal protein).
The method is based on the color reaction of Ehrlich's reagent (p-dimethyl-aminobenza
Two qualitative procedures are given, which are essentially the same: a macromethod where at least 100 mm2 of paper is available and a micromethod where only 10 mm2 can be used.
The scope of the quantitative procedure is given in 3.1.
NOTE 1: Safety precautions - This method requires the use of hazardous chemicals. Please refer to specific Material Safety Data Sheets for personal protective equipment, safe handling precautions, and disposal requirements.
Document History