TAPPI - T 423 CM
Folding endurance of paper (Schopper type tester)
active, Most Current
| Organization: | TAPPI |
| Publication Date: | 1 January 2007 |
| Status: | active |
| Page Count: | 5 |
scope:
This method describes the use of the Schopper type of folding apparatus. It is suitable for papers having a thickness of 0.25 mm (0.010 in.) or less.
The procedure for the MIT type apparatus, which may be used for papers of any thickness, is described in TAPPI T 511 "Folding Endurance of Paper (MIT Tester)."
Document History
January 1, 2007
Folding Endurance of Paper (Schopper Type Tester)
A description is not available for this item.
T 423 CM
January 1, 2007
Folding endurance of paper (Schopper type tester)
This method describes the use of the Schopper type of folding apparatus. It is suitable for papers having a thickness of 0.25 mm (0.010 in.) or less.
The procedure for the MIT type apparatus, which...
July 23, 1998
Folding Endurance of Paper (Schopper Type Tester)
A description is not available for this item.
January 1, 1989
Folding Endurance of Paper (Schopper Type Tester)
A description is not available for this item.