TAPPI - TIP 0404-07

Paper machine drying rate

active, Most Current
Organization: TAPPI
Publication Date: 1 January 2022
Status: active
Page Count: 20
scope:

This TIP outlines procedures for calculating drying rates for coated, sized, and uncoated papers that are dried on steam-heated cylinders. This TIP also provides drying rate curves based on observed drying rates on commercial paper machines. The objective of the TIP is to define rate of water removal on a common basis for mills to use to compare a particular machine to past performance and to other machines. The definition of drying rate and its calculation are simple to permit widespread use. These procedures cannot be used for machines with auxiliary drying equipment such as infrared dryers and impingement dryers unless these auxiliary dryers are shut off.

Data points on the drying rate curves represent observed performance of existing machines. Lines represent leastsquare linear curve fits and the associated two-sigma variation of observed data.

The calculation does not identify or account for factors that affect drying rate other than the dryer steam temperature and paper grade. There are many other factors that can affect the drying rate. These factors include:

• Sheet furnish

• Siphon design

• Use of dryer bars

• Pocket ventilation

• Dryer fabric application

• Sheet grammage

• Dryer configuration

• Dryer felting

• Dryer surface scale

• Hood humidity

• Reel moisture content

• Breaker stack

• Type of pressing

• Amount of pressing

• Breaker stack

• Sheet smoothness

• Moisture content before drying

• Dryer speed

Document History

TIP 0404-07
January 1, 2022
Paper machine drying rate
This TIP outlines procedures for calculating drying rates for coated, sized, and uncoated papers that are dried on steam-heated cylinders. This TIP also provides drying rate curves based on observed...
January 1, 2010
Paper machine drying rate
This TIP outlines procedures for calculating paper machine drying rates for coated and uncoated papers and provides drying rate curves. The objective of the TIP is to define rate of water removal on...
January 1, 2005
Paper machine drying rate
A description is not available for this item.
January 1, 2004
Paper machine drying rate
A description is not available for this item.
January 1, 2000
Paper Machine Drying Rate
A description is not available for this item.
January 1, 1994
Paper Machine Drying Rate (Redesignation of TIS 014-17)
A description is not available for this item.
Advertisement