TAPPI - T 227 OM

Freeness of pulp (Canadian standard method)

active, Most Current
Organization: TAPPI
Publication Date: 1 January 2017
Status: active
Page Count: 14
scope:

The freeness of pulp is designed to give a measure of the rate at which a dilute suspension of pulp (3 g of pulp in 1 L of water) may be drained. The freeness, or drainage rate (see TAPPI T 221 "Drainage Time of Pulp"), has been shown to be related to the surface conditions and swelling of the fibers. Besides these factors, the result is dependent also on conditions under which the test is carried out, such as stock preparation, temperature, and water quality. The applicability of this method to all types of pulps has not been determined.

Document History

January 1, 2017
Freeness of pulp (Canadian standard method)
The freeness of pulp is designed to give a measure of the rate at which a dilute suspension of pulp (3 g of pulp in 1 L of water) may be drained. The freeness, or drainage rate (see TAPPI T 221...
T 227 OM
January 1, 2017
Freeness of pulp (Canadian standard method)
The freeness of pulp is designed to give a measure of the rate at which a dilute suspension of pulp (3 g of pulp in 1 L of water) may be drained. The freeness, or drainage rate (see TAPPI T 221...
January 1, 2009
Freeness of pulp (Canadian standard method)
A description is not available for this item.
January 1, 2004
Freeness of Pulp (Canadian Standard Method)
A description is not available for this item.
August 19, 1999
Freeness of Pulp (Canadian Standard Method)
A description is not available for this item.
January 1, 1994
Freeness of Pulp (Canadian Standard Method)
A description is not available for this item.

References

Advertisement